TE Connectivity Electromechanical Relays & Contactors 1393803-9

Description
Configuration Features Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 4 Dimensions Product Height : 10.5 MM  [.413 INCH ] Product Length : 26 MM  [1.02 INCH ] Product Width : 10.5 MM  [.413 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .149 Coil Resistance (OHM) : 3860 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : .75 Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 100 Mechanical Attachment Product Mount Type : Board Mount Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 70
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 4 Dimensions Product Height : 10.5 MM  [.413 INCH ] Product Length : 26 MM  [1.02 INCH ] Product Width : 10.5 MM  [.413 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .149 Coil Resistance (OHM) : 3860 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : .75 Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 100 Mechanical Attachment Product Mount Type : Board Mount Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The V23100-V6 series is a reed relay for PCB mounting, available with 1 make, 2 make, or 1 make and 1 break contact arrangements, and rated for up to 0.75 A switching current and 250 V ACrms contact voltage. It operates at 24 VDC with a coil resistance of 3860 ± 580 Ω, has an operate time of approximately 700 µs, a release time of 500 µs, and a permissible ambient temperature range of -25 °C to +70 °C. The relay meets IEC 61810-1 and is designed for dust protection with an electrical life of approximately 10^6 operations and mechanical life of approximately 10^9 operations.

Datasheet Summary
Powered by GS/AI

The V23100-V6 series is a reed relay for PCB mounting, available with 1 make, 2 make, or 1 make and 1 break contact arrangements, and rated for up to 0.75 A switching current and 250 V ACrms contact voltage. It operates at 24 VDC with a coil resistance of 3860 ± 580 Ω, has an operate time of approximately 700 µs, a release time of 500 µs, and a permissible ambient temperature range of -25 °C to +70 °C. The relay meets IEC 61810-1 and is designed for dust protection with an electrical life of approximately 10^6 operations and mechanical life of approximately 10^9 operations.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1393803-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1393803-9
Electromechanical Relays & Contactors 1393803-9
Configuration Features Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 4 Dimensions Product Height : 10.5 MM  [.413 INCH ] Product Length : 26 MM  [1.02 INCH ] Product Width : 10.5 MM  [.413 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .149 Coil Resistance (OHM) : 3860 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : .75 Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 100 Mechanical Attachment Product Mount Type : Board Mount Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 70

Configuration Features


  • Contact Arrangement : 2 Form A DPST-NO
  • Contact Number of Poles : 4

Dimensions


  • Product Height : 10.5 MM  [.413 INCH ]
  • Product Length : 26 MM  [1.02 INCH ]
  • Product Width : 10.5 MM  [.413 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .149
  • Coil Resistance (OHM) : 3860
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : .75
  • Contact Switching Voltage (Max) (VDC) : 100
  • Contact Voltage Rating (VDC) : 100

Mechanical Attachment


  • Product Mount Type : Board Mount

Product Type Features


  • Relay & Contactor Type : Reed Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) (DEGC) : 70
Buy Now Datasheet
Relays - 1393803-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Small Signal

Relay Small Signal

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1393803-9 1393803-9
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393793-5 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Solid State Relays - 1-1393030-8 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393225-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393243-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
2 suppliers