TE Connectivity Electromechanical Relays & Contactors 1393803-5

Description
Configuration Features Contact Arrangement : 1A (NO) + 1B (NC) Contact Number of Poles : 4 Dimensions Product Height : 10.5 MM  [.413 INCH ] Product Length : 26 MM  [1.02 INCH ] Product Width : 10.5 MM  [.413 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .13 Coil Resistance (OHM) : 1100 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : .75 Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 100 Mechanical Attachment Product Mount Type : Board Mount Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 70
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 1A (NO) + 1B (NC) Contact Number of Poles : 4 Dimensions Product Height : 10.5 MM  [.413 INCH ] Product Length : 26 MM  [1.02 INCH ] Product Width : 10.5 MM  [.413 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .13 Coil Resistance (OHM) : 1100 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : .75 Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 100 Mechanical Attachment Product Mount Type : Board Mount Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1393803-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1393803-5
Electromechanical Relays & Contactors 1393803-5
Configuration Features Contact Arrangement : 1A (NO) + 1B (NC) Contact Number of Poles : 4 Dimensions Product Height : 10.5 MM  [.413 INCH ] Product Length : 26 MM  [1.02 INCH ] Product Width : 10.5 MM  [.413 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .13 Coil Resistance (OHM) : 1100 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : .75 Contact Switching Voltage (Max) (VDC) : 100 Contact Voltage Rating (VDC) : 100 Mechanical Attachment Product Mount Type : Board Mount Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 70

Configuration Features


  • Contact Arrangement : 1A (NO) + 1B (NC)
  • Contact Number of Poles : 4

Dimensions


  • Product Height : 10.5 MM  [.413 INCH ]
  • Product Length : 26 MM  [1.02 INCH ]
  • Product Width : 10.5 MM  [.413 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .13
  • Coil Resistance (OHM) : 1100
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : .75
  • Contact Switching Voltage (Max) (VDC) : 100
  • Contact Voltage Rating (VDC) : 100

Mechanical Attachment


  • Product Mount Type : Board Mount

Product Type Features


  • Relay & Contactor Type : Reed Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) (DEGC) : 70
Buy Now Datasheet
Relays - 1393803-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Small Signal

Relay Small Signal

Buy Now
V23100V6002A112 Rohs Compliant Axicom Te Connectivity - 11H3447 - Newark, An Avnet Company
Chicago, IL, United States
V23100V6002A112 Rohs Compliant Axicom Te Connectivity
11H3447
V23100V6002A112 Rohs Compliant Axicom Te Connectivity 11H3447
V23100V6002A112 ROHS COMPLIANT: YES

V23100V6002A112 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1393803-5 1393803-5 11H3447
Product Name Electromechanical Relays & Contactors Relays V23100V6002A112 Rohs Compliant Axicom Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393776-2 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Relays - 1-1393222-7 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays - 1-1415538-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
4 suppliers