TE Connectivity Electromechanical Relays & Contactors 1393802-6

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Special Features : Bifurcated/Twin Contacts Contact Features Contact Plating Material : Gold Flash Dimensions Product Height : 10.8 MM  [.425 INCH ] Product Length : 40.2 MM  [1.58 INCH ] Product Width : 32.9 MM  [1.29 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .789 Coil Resistance (OHM) : 730 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 1 Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 250 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 250 Input Voltage (VAC) : 250 Input Voltage (VDC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Performance Type : Standard Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 40 - 50 Width Class (Mechanical) (MM) : 30 - 40 Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [110 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Special Features : Bifurcated/Twin Contacts Contact Features Contact Plating Material : Gold Flash Dimensions Product Height : 10.8 MM  [.425 INCH ] Product Length : 40.2 MM  [1.58 INCH ] Product Width : 32.9 MM  [1.29 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .789 Coil Resistance (OHM) : 730 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 1 Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 250 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 250 Input Voltage (VAC) : 250 Input Voltage (VDC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Performance Type : Standard Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 40 - 50 Width Class (Mechanical) (MM) : 30 - 40 Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [110 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1393802-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1393802-6
Electromechanical Relays & Contactors 1393802-6
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Special Features : Bifurcated/Twin Contacts Contact Features Contact Plating Material : Gold Flash Dimensions Product Height : 10.8 MM  [.425 INCH ] Product Length : 40.2 MM  [1.58 INCH ] Product Width : 32.9 MM  [1.29 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .789 Coil Resistance (OHM) : 730 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 1 Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 250 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 250 Input Voltage (VAC) : 250 Input Voltage (VDC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Performance Type : Standard Other Coil Power Rating Class (WATT) : .6 - .8 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 40 - 50 Width Class (Mechanical) (MM) : 30 - 40 Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [110 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering & Washable
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO
  • Contact Number of Poles : 4
  • Contact Special Features : Bifurcated/Twin Contacts

Contact Features


  • Contact Plating Material : Gold Flash

Dimensions


  • Product Height : 10.8 MM  [.425 INCH ]
  • Product Length : 40.2 MM  [1.58 INCH ]
  • Product Width : 32.9 MM  [1.29 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .789
  • Coil Resistance (OHM) : 730
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 2
  • Contact Limiting Breaking Current (AMP) : 3
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 3
  • Contact Limiting Short-Time Current (AMP) : 1
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 250
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 250
  • Input Voltage (VAC) : 250
  • Input Voltage (VDC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Performance Type : Standard

Other


  • Coil Power Rating Class (WATT) : .6 - .8
  • Contact Current Class (AMP) : 0 - 2
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Height Class (Mechanical) (MM) : 10 - 11
  • Length Class (Mechanical) (MM) : 40 - 50
  • Width Class (Mechanical) (MM) : 30 - 40

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [110 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1393802-6
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 250 volts
DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415546-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
Relays - Power Relays, Over 2 Amps - 989418-1-1393204-4 - Win Source Electronics
Specs
Resistance 33 ohms
Mounting PCBoard; Through Hole
View Details
5 suppliers
Power Relays - 1-1393217-2 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1393238-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers