TE Connectivity Electromechanical Relays & Contactors 1393767-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 40 G  [1.41 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts Contact Features Contact Material : Ag Contact Plating Material : Gold Dimensions Product Height : 29.97 MM  [1.17 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 18.66 MM  [.734 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 185 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 3 Contact Switching Load (Min) : 1mA @ 5V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 10000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 20 - 25 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 75 DEGC  [-67 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Product Weight : 40 G  [1.41 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts Contact Features Contact Material : Ag Contact Plating Material : Gold Dimensions Product Height : 29.97 MM  [1.17 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 18.66 MM  [.734 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 185 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 3 Contact Switching Load (Min) : 1mA @ 5V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 10000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 20 - 25 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 75 DEGC  [-67 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1393767-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1393767-1
Electromechanical Relays & Contactors 1393767-1
Body Features Enclosure Type : Dust Protected Product Weight : 40 G  [1.41 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts Contact Features Contact Material : Ag Contact Plating Material : Gold Dimensions Product Height : 29.97 MM  [1.17 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 18.66 MM  [.734 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 185 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 3 Contact Switching Load (Min) : 1mA @ 5V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 10000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 20 - 25 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 75 DEGC  [-67 - 167 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 40 G  [1.41 OZ ]

Configuration Features


  • Coil Special Features : Sensitive Version
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2
  • Contact Special Features : Bifurcated/Twin Contacts

Contact Features


  • Contact Material : Ag
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 29.97 MM  [1.17 INCH ]
  • Product Length : 24.13 MM  [.95 INCH ]
  • Product Width : 18.66 MM  [.734 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .9
  • Coil Resistance (OHM) : 185
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 3
  • Contact Switching Load (Min) : 1mA @ 5V
  • Contact Voltage Rating (VAC) : 120
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Insulation Initial Resistance (MEGO) : 10000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : .8 - 1
  • Contact Current Class (AMP) : 16
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Height Class (Mechanical) (MM) : 30 - 40
  • Length Class (Mechanical) (MM) : 20 - 25
  • Width Class (Mechanical) (MM) : 16 - 20

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -55 - 75 DEGC  [-67 - 167 DEGF ]
Buy Now Datasheet
Relays - 1393767-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
R10

R10

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1393767-1 1393767-1
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393815-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Relays - 1-1393240-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - 1-1393030-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393212-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
2 suppliers