TE Connectivity Coax Connectors 1393680-9

Description
Body Features Body Material : Brass Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 10.8 MM  [.425 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 8 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : 02Y (St)CY 0.45/2.0 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : DIN 1.6/5.6 Connectors Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Body Material : Brass Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 10.8 MM  [.425 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 8 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : 02Y (St)CY 0.45/2.0 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : DIN 1.6/5.6 Connectors Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1393680-9 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1393680-9
Coax Connectors 1393680-9
Body Features Body Material : Brass Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 10.8 MM  [.425 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 8 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : 02Y (St)CY 0.45/2.0 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : DIN 1.6/5.6 Connectors Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 10.8 MM  [.425 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 8

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : 02Y (St)CY 0.45/2.0
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : DIN 1.6/5.6 Connectors
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
V23612A 102A 76=Kabelstecker Amp - Te Connectivity - 17R3131 - Newark, An Avnet Company
Chicago, IL, United States
V23612A 102A 76=Kabelstecker Amp - Te Connectivity
17R3131
V23612A 102A 76=Kabelstecker Amp - Te Connectivity 17R3131
V23612A 102A 76=KABELSTECKER

V23612A 102A 76=KABELSTECKER

Supplier's Site
V23612A 102A 76=Kabelstecker Amp - Te Connectivity - 35AC8221 - Newark, An Avnet Company
Chicago, IL, United States
V23612A 102A 76=Kabelstecker Amp - Te Connectivity
35AC8221
V23612A 102A 76=Kabelstecker Amp - Te Connectivity 35AC8221
V23612A 102A 76=KABELSTECKER

V23612A 102A 76=KABELSTECKER

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1393680-9 17R3131
Product Name Coax Connectors V23612A 102A 76=Kabelstecker Amp - Te Connectivity
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337608-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder & Clamp
View Details
4 suppliers
Coax Connectors - 1-1337552-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
4 suppliers
Between Series Adapters - 1060266-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers