TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1393586-6

Description
Win Source Part Number: 963941-1393586-6 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 10 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Package: Bulk Standard Package: 80 Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold-Palladium Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.496" (12.60mm) Contact Shape: Square Contact Length - Mating: 0.228" (5.80mm) Alternative Parts (Cross-Reference): 5103309-5; 1761606-7; 1761608-7; N2520-6002RB; 8520-4500PL; N3428-6002RB; N2526-6002RB; N2514-6002RB; N2534-6002RB; 70246-1404; 76382-303LF; 76382-304LF13935866; V23535-A2200-A100; V23535A2200A100; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 1393586-6-ND,A127950 Base Product Number: 1393586
Request a Quote Datasheet
Description
Win Source Part Number: 963941-1393586-6 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 10 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Package: Bulk Standard Package: 80 Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold-Palladium Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.496" (12.60mm) Contact Shape: Square Contact Length - Mating: 0.228" (5.80mm) Alternative Parts (Cross-Reference): 5103309-5; 1761606-7; 1761608-7; N2520-6002RB; 8520-4500PL; N3428-6002RB; N2526-6002RB; N2514-6002RB; N2534-6002RB; 70246-1404; 76382-303LF; 76382-304LF13935866; V23535-A2200-A100; V23535A2200A100; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 1393586-6-ND,A127950 Base Product Number: 1393586
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 963941-1393586-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
963941-1393586-6
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 963941-1393586-6
Win Source Part Number: 963941-1393586-6 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 10 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Package: Bulk Standard Package: 80 Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold-Palladium Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.496" (12.60mm) Contact Shape: Square Contact Length - Mating: 0.228" (5.80mm) Alternative Parts (Cross-Reference): 5103309-5; 1761606-7; 1761608-7; N2520-6002RB; 8520-4500PL; N3428-6002RB; N2526-6002RB; N2514-6002RB; N2534-6002RB; 70246-1404; 76382-303LF; 76382-304LF13935866; V23535-A2200-A100; V23535A2200A100; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 1393586-6-ND,A127950 Base Product Number: 1393586

Win Source Part Number: 963941-1393586-6
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Number of Positions: 10
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Package: Bulk
Standard Package: 80
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold-Palladium
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.114" (2.90mm)
Insulation Height: 0.496" (12.60mm)
Contact Shape: Square
Contact Length - Mating: 0.228" (5.80mm)
Alternative Parts (Cross-Reference): 5103309-5; 1761606-7; 1761608-7; N2520-6002RB; 8520-4500PL; N3428-6002RB; N2526-6002RB; N2514-6002RB; N2534-6002RB; 70246-1404; 76382-303LF; 76382-304LF13935866; V23535-A2200-A100; V23535A2200A100;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 1393586-6-ND,A127950
Base Product Number: 1393586

Buy Now Datasheet
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity - 05AC9668 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity
05AC9668
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity 05AC9668
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 963941-1393586-6 05AC9668
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole; Through Hole
Contact Plating Gold-Palladium Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 1613506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details