Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 051395-1393366-1
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Female Crimp Signal Contact, 1.9mm Insulation, 8A, Tin Plated Copper Alloy Product overview: 1393366-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1393366-1 can be used for catalog matching and distributor lookup.
Socket Contact Tin 18-20 AWG Crimp
Socket Contact Tin 18-20 AWG Crimp
1393366-1 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 051395-1393366-1 | 332-1393366-1 | A101883CT-ND | 84AC3422 |
| Product Name | Rectangular Connectors - 1393366-1 | 8A Electronic Connector | Rectangular Connector Contacts | 1393366-1 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |