TE Connectivity Power Relays 1393118-8

Description
Body Features Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C (CO) Contact Number of Poles : 3 Contact Features Contact Material : Ag Dimensions Product Height : 49.2 MM  [1.93 INCH ] Product Length : 38.89 MM  [1.53 INCH ] Product Width : 35.71 MM  [1.4 INCH ] Electrical Characteristics Coil Power Rating DC (MILW) : 1250 Coil Resistance (OHM) : 10000 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Contacts & Coil (V) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Actuating System : DC Coil Magnetic System : Monostable Other Coil Power Rating Class (MILW) : 1000 - 1500 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Height Class (Mechanical) (MM) : 40 - 50 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 30 - 40 Packaging Features Packaging Method : Package Product Type Features Relay Type : General Purpose Power Relay Termination Features Relay Connection Type : Plug-In Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70
Request a Quote Datasheet
Description
Body Features Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C (CO) Contact Number of Poles : 3 Contact Features Contact Material : Ag Dimensions Product Height : 49.2 MM  [1.93 INCH ] Product Length : 38.89 MM  [1.53 INCH ] Product Width : 35.71 MM  [1.4 INCH ] Electrical Characteristics Coil Power Rating DC (MILW) : 1250 Coil Resistance (OHM) : 10000 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Contacts & Coil (V) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Actuating System : DC Coil Magnetic System : Monostable Other Coil Power Rating Class (MILW) : 1000 - 1500 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Height Class (Mechanical) (MM) : 40 - 50 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 30 - 40 Packaging Features Packaging Method : Package Product Type Features Relay Type : General Purpose Power Relay Termination Features Relay Connection Type : Plug-In Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1393118-8 - TE Connectivity
Berwyn, PA, United States
Power Relays
1393118-8
Power Relays 1393118-8
Body Features Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C (CO) Contact Number of Poles : 3 Contact Features Contact Material : Ag Dimensions Product Height : 49.2 MM  [1.93 INCH ] Product Length : 38.89 MM  [1.53 INCH ] Product Width : 35.71 MM  [1.4 INCH ] Electrical Characteristics Coil Power Rating DC (MILW) : 1250 Coil Resistance (OHM) : 10000 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Contacts & Coil (V) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Actuating System : DC Coil Magnetic System : Monostable Other Coil Power Rating Class (MILW) : 1000 - 1500 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Height Class (Mechanical) (MM) : 40 - 50 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 30 - 40 Packaging Features Packaging Method : Package Product Type Features Relay Type : General Purpose Power Relay Termination Features Relay Connection Type : Plug-In Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 70

Body Features


  • Product Weight : 85 G  [2.988 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class B
  • Contact Arrangement : 3 Form C (CO)
  • Contact Number of Poles : 3

Contact Features


  • Contact Material : Ag

Dimensions


  • Product Height : 49.2 MM  [1.93 INCH ]
  • Product Length : 38.89 MM  [1.53 INCH ]
  • Product Width : 35.71 MM  [1.4 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (MILW) : 1250
  • Coil Resistance (OHM) : 10000
  • Coil Voltage Rating (VDC) : 110
  • Contact Current Rating (AMP) : 10
  • Contact Limiting Breaking Current (AMP) : 5
  • Contact Limiting Continuous Current (AMP) : 5
  • Contact Limiting Making Current (AMP) : 5
  • Contact Limiting Short-Time Current (AMP) : 5
  • Contact Switching Load (Min) : 300mA @ 12V
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 2200
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
  • Insulation Initial Resistance (MEGO) : 100

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Actuating System : DC
  • Coil Magnetic System : Monostable

Other


  • Coil Power Rating Class (MILW) : 1000 - 1500
  • Contact Current Class (AMP) : 16
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Height Class (Mechanical) (MM) : 40 - 50
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500
  • Length Class (Mechanical) (MM) : 35 - 40
  • Width Class (Mechanical) (MM) : 30 - 40

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Relay Type : General Purpose Power Relay

Termination Features


  • Relay Connection Type : Plug-In
  • Terminal Configuration : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -45 - 70
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1393118-8
Product Name Power Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Signal Relays - 1-1393793-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1393102-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393210-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
2 suppliers