TE Connectivity Power Relays 1393092-7

Description
Body Features Product Weight : 80 G  [2.824 OZ ] Contact Features Contact Arrangement : 3 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgNi90/10 Contact Number of Poles : 3 Relay Terminal Type : Plug-In Dimensions Insulation Clearance Between Contact & Coil : 2.8 MM  [.11 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 57 MM  [2.244 INCH ] Product Length : 35.6 MM  [1.402 INCH ] Product Width : 35.5 MM  [1.398 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 2.37, 2 Coil Power Rating Class (VAMP) : 2 - 3 Coil Resistance (OHM) : 2000 Coil Special Features : Electrical Indicator, LED, UL Coil Insulation Class B Coil Voltage Rating (VAC) : 115 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Box & Tray Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ] Environmental Ambient Temperature Class (DEGC) : 0 - 50 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 50
Request a Quote
Description
Body Features Product Weight : 80 G  [2.824 OZ ] Contact Features Contact Arrangement : 3 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgNi90/10 Contact Number of Poles : 3 Relay Terminal Type : Plug-In Dimensions Insulation Clearance Between Contact & Coil : 2.8 MM  [.11 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 57 MM  [2.244 INCH ] Product Length : 35.6 MM  [1.402 INCH ] Product Width : 35.5 MM  [1.398 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 2.37, 2 Coil Power Rating Class (VAMP) : 2 - 3 Coil Resistance (OHM) : 2000 Coil Special Features : Electrical Indicator, LED, UL Coil Insulation Class B Coil Voltage Rating (VAC) : 115 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Box & Tray Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ] Environmental Ambient Temperature Class (DEGC) : 0 - 50 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1393092-7 - TE Connectivity
Berwyn, PA, United States
Power Relays
1393092-7
Power Relays 1393092-7
Body Features Product Weight : 80 G  [2.824 OZ ] Contact Features Contact Arrangement : 3 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgNi90/10 Contact Number of Poles : 3 Relay Terminal Type : Plug-In Dimensions Insulation Clearance Between Contact & Coil : 2.8 MM  [.11 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 57 MM  [2.244 INCH ] Product Length : 35.6 MM  [1.402 INCH ] Product Width : 35.5 MM  [1.398 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 2.37, 2 Coil Power Rating Class (VAMP) : 2 - 3 Coil Resistance (OHM) : 2000 Coil Special Features : Electrical Indicator, LED, UL Coil Insulation Class B Coil Voltage Rating (VAC) : 115 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Box & Tray Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ] Environmental Ambient Temperature Class (DEGC) : 0 - 50 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 50

Body Features


  • Product Weight : 80 G  [2.824 OZ ]

Contact Features


  • Contact Arrangement : 3 Form C (CO)
  • Contact Current Class (AMP) : 5 - 10, 16
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Material : AgNi90/10
  • Contact Number of Poles : 3
  • Relay Terminal Type : Plug-In

Dimensions


  • Insulation Clearance Between Contact & Coil : 2.8 MM  [.11 INCH ]
  • Insulation Clearance Class (MM) : 2.5 - 4
  • Length Class (Mechanical) (MM) : 35 - 40
  • Product Height : 57 MM  [2.244 INCH ]
  • Product Length : 35.6 MM  [1.402 INCH ]
  • Product Width : 35.5 MM  [1.398 INCH ]
  • Width Class (Mechanical) (MM) : 30 - 40

Electrical Characteristics


  • Actuating System : AC
  • Coil Magnetic System : Monostable, AC
  • Coil Power Rating AC (VAMP) : 2.37, 2
  • Coil Power Rating Class (VAMP) : 2 - 3
  • Coil Resistance (OHM) : 2000
  • Coil Special Features : Electrical Indicator, LED, UL Coil Insulation Class B
  • Coil Voltage Rating (VAC) : 115
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Continuous Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 20
  • Contact Limiting Short-Time Current (AMP) : 10
  • Contact Switching Load (Min) : 1mA @ .02V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Insulation Creepage Class (MM) : 3 - 5.5
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Relay Mounting Type : Socket

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Power Relay Type : Industrial Panel Plug-In

Usage Conditions


  • Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 0 - 50
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -40 - 50
Buy Now
Mt328115 Potter&brumfield Te Connectivity - 10AK0745 - Newark, An Avnet Company
Chicago, IL, United States
Mt328115 Potter&brumfield Te Connectivity
10AK0745
Mt328115 Potter&brumfield Te Connectivity 10AK0745
MT328115

MT328115

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1393092-7 10AK0745
Product Name Power Relays Mt328115 Potter&brumfield Te Connectivity
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 122 F (-40 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393763-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
Electromechanical Relays & Contactors - 1-1393240-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
6 suppliers
Electromechanical Relays & Contactors - 1-1415542-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers