TE Connectivity Solid State Relays 1393028-5

Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 42.3 MM  [1.66 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 180 - 280 Input Voltage Range (VDC) : 180 - 280 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 42.3 MM  [1.66 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 180 - 280 Input Voltage Range (VDC) : 180 - 280 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1393028-5 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
1393028-5
Solid State Relays 1393028-5
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 42.3 MM  [1.66 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 180 - 280 Input Voltage Range (VDC) : 180 - 280 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 35 G  [1.38 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 31.7 MM  [1.24 INCH ]
  • Product Length : 42.3 MM  [1.66 INCH ]
  • Product Width : 15.15 MM  [.596 INCH ]

Electrical Characteristics


  • Input Voltage Range (VAC) : 180 - 280
  • Input Voltage Range (VDC) : 180 - 280
  • Isolation Voltage (VRMS) : 4000
  • Load Voltage Rating (VDC) : 30

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Mounting Feature Type : Mounting Studs

Operation/Application


  • Input Voltage Type : AC
  • Load Voltage Type : DC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : I/O Module Relay

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 1393028-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
INPUT AC MODULE, 5V DC LOGIC-240VAC IP

INPUT AC MODULE, 5V DC LOGIC-240VAC IP

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1393028-5 1393028-5
Product Name Solid State Relays Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415074-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 158 F (-20 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Signal Relays - 1-1393793-5 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Automotive PCB Single Relays - 1-1393277-9 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393212-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
2 suppliers