TE Connectivity Solid State Relays 1393028-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 42.3 MM  [1.66 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 90 - 140 Isolation Voltage (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 42.3 MM  [1.66 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 90 - 140 Isolation Voltage (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IAC-15 is an AC input solid state relay with a 1 Form A (SPST-NO) output, designed for board mounting with solder pins. It features 4000V rms optical isolation, a continuous duty rating, and operates within a temperature range of -30°C to +80°C. The output is an open collector, sinking type with a maximum output voltage of 30VDC and current of 50mA. The logic supply voltage ranges from 12VDC to 18VDC, with a supply current of 15mA. The relay has a turn-on time of 20ms and turn-off time of 30ms at 25mA load current. It uses a yellow case and is compatible with 2IO series mounting boards. The product weighs 35g and meets UL94V-0 flammability standards. Approximate dimensions are 42.3mm length, 15.15mm width, and 31.7mm height.

Datasheet Summary
Powered by GS/AI

The IAC-15 is an AC input solid state relay with a 1 Form A (SPST-NO) output, designed for board mounting with solder pins. It features 4000V rms optical isolation, a continuous duty rating, and operates within a temperature range of -30°C to +80°C. The output is an open collector, sinking type with a maximum output voltage of 30VDC and current of 50mA. The logic supply voltage ranges from 12VDC to 18VDC, with a supply current of 15mA. The relay has a turn-on time of 20ms and turn-off time of 30ms at 25mA load current. It uses a yellow case and is compatible with 2IO series mounting boards. The product weighs 35g and meets UL94V-0 flammability standards. Approximate dimensions are 42.3mm length, 15.15mm width, and 31.7mm height.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1393028-1 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
1393028-1
Solid State Relays 1393028-1
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 42.3 MM  [1.66 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 90 - 140 Isolation Voltage (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 35 G  [1.38 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 31.7 MM  [1.24 INCH ]
  • Product Length : 42.3 MM  [1.66 INCH ]
  • Product Width : 15.15 MM  [.596 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 90 - 140
  • Isolation Voltage (VRMS) : 4000

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Mounting Feature Type : Mounting Studs

Operation/Application


  • Input Voltage Type : AC
  • Load Voltage Type : DC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : I/O Module Relay

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 1393028-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
INPUT AC MODULE, 15V DC LOGIC-120VAC IP

INPUT AC MODULE, 15V DC LOGIC-120VAC IP

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1393028-1 1393028-1
Product Name Solid State Relays Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1393028-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393240-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Signal Relays - 1-1393811-1 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1393100-7 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details