TE Connectivity Ring Terminals 138601-000

Description
Body Features Insulation Sleeve Color : Red Terminal & Contact Weight : .83 G  [.029 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.06 MM  [.16 INCH ] Product Length : 31.98 MM  [1.259 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 22 - 18 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-008 Stud Size : #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Red Terminal & Contact Weight : .83 G  [.029 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.06 MM  [.16 INCH ] Product Length : 31.98 MM  [1.259 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 22 - 18 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-008 Stud Size : #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 138601-000 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
138601-000
Ring Terminals 138601-000
Body Features Insulation Sleeve Color : Red Terminal & Contact Weight : .83 G  [.029 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.06 MM  [.16 INCH ] Product Length : 31.98 MM  [1.259 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 22 - 18 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-008 Stud Size : #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Sleeve Color : Red
  • Terminal & Contact Weight : .83 G  [.029 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.06 MM  [.16 INCH ]
  • Product Length : 31.98 MM  [1.259 INCH ]
  • Stud Diameter : 4.3 MM  [.169 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 22 - 18

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-008
  • Stud Size : #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Terminals - Ring Connectors - 138601-000-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
138601-000-ND
Terminals - Ring Connectors 138601-000-ND
CONN RING CIRC 18-22AWG CRIMP

CONN RING CIRC 18-22AWG CRIMP

Buy Now Datasheet
Ring Terminals - 6805690P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6805690P
Ring Terminals 6805690P
TE Connectivity 138601-000 Ring Terminal

TE Connectivity 138601-000 Ring Terminal

Supplier's Site
Ring Terminals - 6805690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6805690
Ring Terminals 6805690
TE Connectivity 138601-000 Ring Terminal

TE Connectivity 138601-000 Ring Terminal

Supplier's Site
Ring Terminals - 1648824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1648824
Ring Terminals 1648824
TE Connectivity 138601-000 Ring Terminal

TE Connectivity 138601-000 Ring Terminal

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 138601-000 138601-000-ND 6805690P 6805690
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Ring Terminals
Material Tin Copper Alloy Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details
Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details