TE Connectivity Ring Connectors 138601-000

Description
Ring Terminal Connector Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 138601-000-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
138601-000-ND
Ring Connectors 138601-000-ND
Ring Terminal Connector Circular 18-22 AWG Crimp

Ring Terminal Connector Circular 18-22 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1034748-138601-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1034748-138601-000
Connectors, Interconnects - Terminals - Ring Connectors 1034748-138601-000
Win Source Part Number: 1034748-138601-000 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Dura-Seal Color: Red Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Material: Copper Alloy Material - Insulation: Polyamide (PA), Nylon Standard Package: 1,000 Terminal Type: Circular Width - Outer Edges: 0.315" (8.00mm) Length - Overall: 1.260" (32.00mm) Insulation: Insulated with Heat Shrink Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 19154-0022; 19164-0013; 19160-0009; 951X; 560B-BOX; 1-1838142-0; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: B-106-1401-ND,B-106- 1401,138601000 Base Product Number: 138601

Win Source Part Number: 1034748-138601-000
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Dura-Seal
Color: Red
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 18-22 AWG
Contact Material: Copper Alloy
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 1,000
Terminal Type: Circular
Width - Outer Edges: 0.315" (8.00mm)
Length - Overall: 1.260" (32.00mm)
Insulation: Insulated with Heat Shrink
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 19154-0022; 19164-0013; 19160-0009; 951X; 560B-BOX; 1-1838142-0;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: B-106-1401-ND,B-106-1401,138601000
Base Product Number: 138601

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
394-138601-000
Electronic Connector 394-138601-000
Ring Terminal, 18-22AWG, Copper, Tin Plated, Insulated, Red Product overview: 138601-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Ring Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 394-138601-000 can be used for catalog matching and distributor lookup.

Ring Terminal, 18-22AWG, Copper, Tin Plated, Insulated, Red Product overview: 138601-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Ring Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 394-138601-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, 18Awg, Red; Stud Size - Metric Raychem - Te Connectivity - 17AH9803 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 18Awg, Red; Stud Size - Metric Raychem - Te Connectivity
17AH9803
Terminal, Ring Tongue, #8, 18Awg, Red; Stud Size - Metric Raychem - Te Connectivity 17AH9803
TERMINAL, RING TONGUE, #8, 18AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 18AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 138601-000-ND 1034748-138601-000 394-138601-000 17AH9803
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Electronic Connector Terminal, Ring Tongue, #8, 18Awg, Red; Stud Size - Metric Raychem - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products