TE Connectivity Ring Terminals 1380257-2

Description
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7 MM  [.27 INCH ] Compatible Insulation Diameter (Max) : 9 MM  [.354 INCH ] Compatible Insulation Diameter Range : 8.8 - 9 MM  [.346 - .354 INCH ] Wire Size (MMSQ) : 16 - 20 Wire Size (AWG) : 6 - 5 Packaging Features Packaging Method : Box Product Type Features Ring Terminal Product Type : Slotted Ring Tongue Terminal Sealable : No Wire Insulation Support Retention Type : Crimp Barrel
Request a Quote
Description
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7 MM  [.27 INCH ] Compatible Insulation Diameter (Max) : 9 MM  [.354 INCH ] Compatible Insulation Diameter Range : 8.8 - 9 MM  [.346 - .354 INCH ] Wire Size (MMSQ) : 16 - 20 Wire Size (AWG) : 6 - 5 Packaging Features Packaging Method : Box Product Type Features Ring Terminal Product Type : Slotted Ring Tongue Terminal Sealable : No Wire Insulation Support Retention Type : Crimp Barrel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 1380257-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
1380257-2
Ring Terminals 1380257-2
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7 MM  [.27 INCH ] Compatible Insulation Diameter (Max) : 9 MM  [.354 INCH ] Compatible Insulation Diameter Range : 8.8 - 9 MM  [.346 - .354 INCH ] Wire Size (MMSQ) : 16 - 20 Wire Size (AWG) : 6 - 5 Packaging Features Packaging Method : Box Product Type Features Ring Terminal Product Type : Slotted Ring Tongue Terminal Sealable : No Wire Insulation Support Retention Type : Crimp Barrel

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : None
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 7 MM  [.27 INCH ]
  • Compatible Insulation Diameter (Max) : 9 MM  [.354 INCH ]
  • Compatible Insulation Diameter Range : 8.8 - 9 MM  [.346 - .354 INCH ]
  • Wire Size (MMSQ) : 16 - 20
  • Wire Size (AWG) : 6 - 5

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Ring Terminal Product Type : Slotted Ring Tongue Terminal
  • Sealable : No
  • Wire Insulation Support Retention Type : Crimp Barrel
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1380257-2
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Splices - 019601-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Connector Contacts - 1-1663128-0 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details