TE Connectivity ™ Boxes, Enclosures, Racks - Rack Thermal Management 1379217-1

Description
Manufacturer: AMIS Category: Boxes, Enclosures, Racks>Rack Thermal Management Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Color: Gray
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Boxes, Enclosures, Racks>Rack Thermal Management Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Thermal Management - 1379217-1 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Thermal Management
1379217-1
Boxes, Enclosures, Racks - Rack Thermal Management 1379217-1
Manufacturer: AMIS Category: Boxes, Enclosures, Racks>Rack Thermal Management Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Color: Gray

Manufacturer: AMIS
Category: Boxes, Enclosures, Racks>Rack Thermal Management
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Fixed
Color: Gray

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number 1379217-1
Product Name Boxes, Enclosures, Racks - Rack Thermal Management
Unlock Full Specs
to access all available technical data

Similar Products

Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0162 - Newark, An Avnet Company
Specs
Length 1.4 inch (35.51 mm)
Width 3.37 inch (85.5 mm)
Depth 6.69 inch (170 mm)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details