TE ConnectivitySolderSleeve Shield Terminators137845-000
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 7.74 MM [.304 INCH ] Recovered Inside Diameter (Max) : 2.41 MM [.094 INCH ]
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 105
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 7.74 MM [.304 INCH ] Recovered Inside Diameter (Max) : 2.41 MM [.094 INCH ]
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 105
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 7.74 MM [.304 INCH ] Recovered Inside Diameter (Max) : 2.41 MM [.094 INCH ]
Product Type Features Interconnect Device Splice Type : SolderSleeve
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 105
Configuration Features
Pre-Installed Lead : No
Dimensions
Expanded Inside Diameter (Min) : 7.74 MM [.304 INCH ]
Recovered Inside Diameter (Max) : 2.41 MM [.094 INCH ]
Product Type Features
Interconnect Device Splice Type : SolderSleeve
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]