TE Connectivity Automotive Terminals 1376607-1

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 4 Dimensions Compatible Insulation Diameter Range : .95 - 1.6 MM  [.037 - .067 INCH ] Wire Size (MMSQ) : .37 - .56 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 20, 21, 22 Wire Size Search (MMSQ) : .35, .5, .4 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 105 DEGC , 90 DEGC , 100 DEGC , 80 DEGC  [212 DEGF , 221 DEGF , 176 DEGF , 194 DEGF , 185 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 4 Dimensions Compatible Insulation Diameter Range : .95 - 1.6 MM  [.037 - .067 INCH ] Wire Size (MMSQ) : .37 - .56 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 20, 21, 22 Wire Size Search (MMSQ) : .35, .5, .4 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 105 DEGC , 90 DEGC , 100 DEGC , 80 DEGC  [212 DEGF , 221 DEGF , 176 DEGF , 194 DEGF , 185 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1376607-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1376607-1
Automotive Terminals 1376607-1
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 4 Dimensions Compatible Insulation Diameter Range : .95 - 1.6 MM  [.037 - .067 INCH ] Wire Size (MMSQ) : .37 - .56 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 20, 21, 22 Wire Size Search (MMSQ) : .35, .5, .4 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 105 DEGC , 90 DEGC , 100 DEGC , 80 DEGC  [212 DEGF , 221 DEGF , 176 DEGF , 194 DEGF , 185 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : .64mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 4

Dimensions


  • Compatible Insulation Diameter Range : .95 - 1.6 MM  [.037 - .067 INCH ]
  • Wire Size (MMSQ) : .37 - .56
  • Wire Size (AWG) : 22 - 20
  • Wire Size Search (AWG) : 20, 21, 22
  • Wire Size Search (MMSQ) : .35, .5, .4

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 85 DEGC , 105 DEGC , 90 DEGC , 100 DEGC , 80 DEGC  [212 DEGF , 221 DEGF , 176 DEGF , 194 DEGF , 185 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Crimp Contacts - 7199163P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7199163P
Crimp Contacts 7199163P
TE Connectivity 1376607-1 Crimp Terminal

TE Connectivity 1376607-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1642774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1642774
Crimp Contacts 1642774
TE Connectivity 1376607-1 Crimp Terminal

TE Connectivity 1376607-1 Crimp Terminal

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts
Product Number 1376607-1 7199163P 1642774
Product Name Automotive Terminals Crimp Contacts Crimp Contacts
Type Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin Tin; Tin
Applications Motor or Generator
OD / Width 0.0252 inch (0.6400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details
Automotive Terminals - 0462-221-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Contact, Socket, Crimp, 16-12Awg; Product Range Amp Te Connectivity - 71P8422 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Automotive Terminals - 1-2282364-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details