TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1376394-1

Description
Body Features Primary Product Color : Green Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 2 Dimensions Product Height : 6.7 MM  [.264 INCH ] Product Length : 14.7 MM  [.578 INCH ] Product Width : 4 MM  [.157 INCH ] Wire Size (AWG) : 24 - 16 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 2 Dimensions Product Height : 6.7 MM  [.264 INCH ] Product Length : 14.7 MM  [.578 INCH ] Product Width : 4 MM  [.157 INCH ] Wire Size (AWG) : 24 - 16 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1376394-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1376394-1
Connector Hardware, Mounts, Locks & Retainers 1376394-1
Body Features Primary Product Color : Green Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 2 Dimensions Product Height : 6.7 MM  [.264 INCH ] Product Length : 14.7 MM  [.578 INCH ] Product Width : 4 MM  [.157 INCH ] Wire Size (AWG) : 24 - 16 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Primary Product Material : Nylon 6/6

Configuration Features


  • Number of Positions : 2

Dimensions


  • Product Height : 6.7 MM  [.264 INCH ]
  • Product Length : 14.7 MM  [.578 INCH ]
  • Product Width : 4 MM  [.157 INCH ]
  • Wire Size (AWG) : 24 - 16

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]

Industry Standards


  • Glow Wire Rating : GWEPT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A122299-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A122299-ND
Rectangular Connector Accessories A122299-ND
Connector Lock Plate For Power Double Lock Series

Connector Lock Plate For Power Double Lock Series

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Accessories - 1016250-1376394-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1016250-1376394-1
Connectors, Interconnects - Rectangular Connectors - Accessories 1016250-1376394-1
Win Source Part Number: 1016250-1376394-1 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: Power Double Lock Number of Positions: 2 Package: Bag Accessory Type: Lock Plate For Use With/Related Products: Power Double Lock Series Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -1376394-1-CSI,13763 94-1-ND,A122299 Base Product Number: 1376394

Win Source Part Number: 1016250-1376394-1
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: Power Double Lock
Number of Positions: 2
Package: Bag
Accessory Type: Lock Plate
For Use With/Related Products: Power Double Lock Series
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -1376394-1-CSI,1376394-1-ND,A122299
Base Product Number: 1376394

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1376394-1 A122299-ND 1016250-1376394-1
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Connectors, Interconnects - Rectangular Connectors - Accessories
Contact Size (AWG) 16 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products