TE Connectivity Rectangular Connectors - 1376347-1 1376347-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 905287-1376347-1 Series: Grace Inertia, GIC Features: Socket Contact - 16-20 AWG Crimp Power Package: Reel - TR Family Name: 1376347 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A123703TR, -1376347-1-CSI, 2266-1376347-1TR, 1376347-1-ND, A123703CT, -1376347-1-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 905287-1376347-1 Series: Grace Inertia, GIC Features: Socket Contact - 16-20 AWG Crimp Power Package: Reel - TR Family Name: 1376347 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A123703TR, -1376347-1-CSI, 2266-1376347-1TR, 1376347-1-ND, A123703CT, -1376347-1-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1376347-1 - 905287-1376347-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1376347-1
905287-1376347-1
Rectangular Connectors - 1376347-1 905287-1376347-1
Manufacturer: TE Connectivity Win Source Part Number: 905287-1376347-1 Series: Grace Inertia, GIC Features: Socket Contact - 16-20 AWG Crimp Power Package: Reel - TR Family Name: 1376347 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A123703TR, -1376347-1-CSI, 2266-1376347-1TR, 1376347-1-ND, A123703CT, -1376347-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 905287-1376347-1
Series: Grace Inertia, GIC
Features: Socket Contact - 16-20 AWG Crimp Power
Package: Reel - TR
Family Name: 1376347
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A123703TR, -1376347-1-CSI, 2266-1376347-1TR, 1376347-1-ND, A123703CT, -1376347-1-SI

Buy Now Datasheet
Rectangular Connector Contacts - A123703CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123703CT-ND
Rectangular Connector Contacts A123703CT-ND
Socket Contact 16-20 AWG Crimp Power

Socket Contact 16-20 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A123703TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123703TR-ND
Rectangular Connector Contacts A123703TR-ND
Socket Contact 16-20 AWG Crimp Power

Socket Contact 16-20 AWG Crimp Power

Buy Now Datasheet
Contacts - 1376347-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1376347-1
Contacts 1376347-1
5MM POWER KEY CONN REC CONT L

5MM POWER KEY CONN REC CONT L

Buy Now
Swedesboro, NJ, United States
Contacts
1376347-1
Contacts 1376347-1
PK WtoB Plug and Term

PK WtoB Plug and Term

Buy Now
Singapore, Singapore
Electronic Connector
332-1376347-1
Electronic Connector 332-1376347-1
(1376347-1) 5MM POWER KEY CONN REC CONT L Product overview: 1376347-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1376347-1 can be used for catalog matching and distributor lookup.

(1376347-1) 5MM POWER KEY CONN REC CONT L Product overview: 1376347-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1376347-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905287-1376347-1 A123703CT-ND 1376347-1 1376347-1 332-1376347-1
Product Name Rectangular Connectors - 1376347-1 Rectangular Connector Contacts Contacts Contacts Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers