"Connector Header Through Hole, Right Angle 3 position 0.098"" (2.50mm)"
DYNAMIC D-2 H-HDR ASSY 2/3P Z
CONN HEADER R/A 3POS 2.5MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A120374-ND | 97X1924 | 1376135-3 |
| Product Name | Headers, Male Pins | Dynamic D-2 H-Hdr Assy 2/3P Z- Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 5.0 amps | 5.0 amps |