The XC5E-4421 is a double-row plug connector conforming to DIN 41612 standards, designed for PCB applications. It features 44 contacts and is suitable for use in environments with ambient temperatures ranging from -55 to 125°C. The connector has a rated current of 2 A and a rated voltage of 300 VAC, with a maximum contact resistance of 20 mΩ and an insulation resistance of at least 1 MΩ. It is constructed from fiberglass reinforced PBT resin and utilizes brass contacts with 0.4-Oºm gold plating for the mating end, ensuring high reliability and durability. The connector supports a total insertion force of 0.59 N per contact and can withstand up to 200 insertion cycles. It is RoHS compliant, making it suitable for environmentally conscious projects.
A Wide Variety of DIN Connectors That
Conform to UL/CSA Standards.
44 Position Din Connector Plug, Male Pins Gold Through Hole
DIN CONNECTOR
CONN DIN PLUG 44POS PCB GOLD
| Aratas America LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XC5E-4421 | XC5E-4421-ND | 06AC0272 | XC5E-4421 |
| Product Name | XC5(DIN Twin-contact Connectors) | DIN 41612 | Din Connector Omron Electronic Components | Backplane Connectors - DIN 41612 |
| Connector Type | Board to Board Connector; DIN Connector; Wire to Board Connector | Plug, Male Pins | DIN Connector | |
| Gender | Male / Plug | |||
| Geometry | Straight | |||
| Termination | Straight DIP | |||
| Voltage Rating | 300 volts |