TE Connectivity Automotive Headers 1376111-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 31.8 MM  [1.252 INCH ] Connector Width : 31.8 MM  [1.252 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 15.3 MM  [.602 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 14 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 75 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 70 DEGC , 90 DEGC , 65 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 31.8 MM  [1.252 INCH ] Connector Width : 31.8 MM  [1.252 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 15.3 MM  [.602 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 14 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 75 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 70 DEGC , 90 DEGC , 65 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1376111-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1376111-2
Automotive Headers 1376111-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 31.8 MM  [1.252 INCH ] Connector Width : 31.8 MM  [1.252 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 15.3 MM  [.602 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.087 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 14 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 75 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 70 DEGC , 90 DEGC , 65 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 24
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]

Dimensions


  • Connector Length : 31.8 MM  [1.252 INCH ]
  • Connector Width : 31.8 MM  [1.252 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 15.3 MM  [.602 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.2 MM  [.087 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 14

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC , 75 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 70 DEGC , 90 DEGC , 65 DEGC  [212 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Rectangular Connectors - 1376111-2 - 905284-1376111-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1376111-2
905284-1376111-2
Rectangular Connectors - 1376111-2 905284-1376111-2
Manufacturer: TE Connectivity Win Source Part Number: 905284-1376111-2 Operating Temperature Range: -30°C ~ 105°C Features: Connector Header Through Hole 24 position 0.087" (2.20mm) Package: Tube Mounting: Through Hole Family Name: 1376111 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 14 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -1376111-2-SI, A121638, -1376111-2-CSI, 1376111-2-ND

Manufacturer: TE Connectivity
Win Source Part Number: 905284-1376111-2
Operating Temperature Range: -30°C ~ 105°C
Features: Connector Header Through Hole 24 position 0.087" (2.20mm)
Package: Tube
Mounting: Through Hole
Family Name: 1376111
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 14
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -1376111-2-SI, A121638, -1376111-2-CSI, 1376111-2-ND

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1376111-2
Electronic Connector 316-1376111-2
24 Pos 2.2mm Pitch Shrouded Header, Straight, Solder, Thru-Hole Product overview: 1376111-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376111-2 can be used for catalog matching and distributor lookup.

24 Pos 2.2mm Pitch Shrouded Header, Straight, Solder, Thru-Hole Product overview: 1376111-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1376111-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors 025 CAP ASSY 24P - 792-1376111-2 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors 025 CAP ASSY 24P
792-1376111-2
Automotive Connectors 025 CAP ASSY 24P 792-1376111-2
Automotive Connectors 025 CAP ASSY 24P

Automotive Connectors 025 CAP ASSY 24P

Supplier's Site
Automotive Conn, Plug, 24Pos; Product Range Amp - Te Connectivity - 17AH9798 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 24Pos; Product Range Amp - Te Connectivity
17AH9798
Automotive Conn, Plug, 24Pos; Product Range Amp - Te Connectivity 17AH9798
AUTOMOTIVE CONN, PLUG, 24POS; Product Range:TH 025 Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:24Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:PBT (Polybutylene Terephthalate), RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 24POS; Product Range:TH 025 Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:24Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:PBT (Polybutylene Terephthalate), RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1376111-2 905284-1376111-2 316-1376111-2 792-1376111-2 17AH9798
Product Name Automotive Headers Rectangular Connectors - 1376111-2 Electronic Connector Automotive Connectors 025 CAP ASSY 24P Automotive Conn, Plug, 24Pos; Product Range Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors - 7187277P - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers
Automotive Connector EMC Shielding - 1-2400923-1 - TE Connectivity
Specs
Connector Type Automotive Connector; DIN Connector
View Details
2 suppliers
Automotive Headers - 1-2394060-1 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1011-118-0405-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details