TE Connectivity Automotive Terminals 1376109-2

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 4 Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : .95 - 1.7 MM  [.037 - .067 INCH ] Tab Length : 21.3 MM  [.84 INCH ] Wire Size (MMSQ) : .22 - .56 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 24, 21, 22, 23, 20 Wire Size Search (MMSQ) : .4, .25, .5, .3, .2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 4 Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : .95 - 1.7 MM  [.037 - .067 INCH ] Tab Length : 21.3 MM  [.84 INCH ] Wire Size (MMSQ) : .22 - .56 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 24, 21, 22, 23, 20 Wire Size Search (MMSQ) : .4, .25, .5, .3, .2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1376109-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1376109-2
Automotive Terminals 1376109-2
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 4 Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : .95 - 1.7 MM  [.037 - .067 INCH ] Tab Length : 21.3 MM  [.84 INCH ] Wire Size (MMSQ) : .22 - .56 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 24, 21, 22, 23, 20 Wire Size Search (MMSQ) : .4, .25, .5, .3, .2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : .64mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 4
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter Range : .95 - 1.7 MM  [.037 - .067 INCH ]
  • Tab Length : 21.3 MM  [.84 INCH ]
  • Wire Size (MMSQ) : .22 - .56
  • Wire Size (AWG) : 24 - 20
  • Wire Size Search (AWG) : 24, 21, 22, 23, 20
  • Wire Size Search (MMSQ) : .4, .25, .5, .3, .2

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1376109-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1376109-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1376109-2
Win Source Part Number: 1365052-1376109-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Product Status: Active Base Product Number: 1376109 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 20-22 AWG Contact Finish: Gold

Win Source Part Number: 1365052-1376109-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Package: Tape & Reel
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Product Status: Active
Base Product Number: 1376109
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Tab
Contact Termination: Crimp
Wire Gauge: 20-22 AWG
Contact Finish: Gold

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 1376109-2 1376109-2
Product Name Automotive Terminals Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1411560-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-16-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
RF Contacts - 1055331-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details