Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333566-1376109-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Type: Stamped
Contact Finish: Tin
Wire Gauge: 20-22 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 11,000
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A124380TR,1376109-1-
Base Product Number: 1376109
RoHS Status: RoHS Compliant
Signal Contact PIN, Crimp, Cable Mount, 20-22AWG, Tin Plated Product overview: 1376109-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1376109-1 can be used for catalog matching and distributor lookup.
Tab Contact Tin 20-22 AWG Crimp Stamped
Tab Contact Tin 20-22 AWG Crimp Stamped
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:TH 025 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP TH 025 Series Housing Connectors; Contact Plating:Tin RoHS Compliant: Yes
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:TH 025 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP TH 025 Series Housing Connectors; Contact Material:Copper RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333566-1376109-1 | 332-1376109-1 | A124380CT-ND | 68AH8362 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Electronic Connector | Rectangular Connector Contacts | Automotive Contact, Pin, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector |