TE Connectivity
Connector Contacts
1375876-1
Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Mating Tab Thickness : .2 MM [.008 INCH ] Mating Tab Width : 1.33 MM [.052 INCH ]
Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 101
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Mating Tab Thickness : .2 MM [.008 INCH ] Mating Tab Width : 1.33 MM [.052 INCH ]
Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 101
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Mating Tab Thickness : .2 MM [.008 INCH ] Mating Tab Width : 1.33 MM [.052 INCH ]
Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 101
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 1
- Contact Mating Area Plating Material : Gold (Au)
- Mating Tab Thickness : .2 MM [.008 INCH ]
- Mating Tab Width : 1.33 MM [.052 INCH ]
Dimensions
- Wire Size (MMSQ) : .05
- Wire Size (AWG) : 30
- Wire Size (CMA) : 101
Operation/Application
- Circuit Application : Signal
Packaging Features
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1375876-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Busbar Clip
Features
RoHS
View Details
2 suppliers
Material
Tin
Features
RoHS; Insulated
North American
14 to 16 AWG
View Details
2 suppliers
Material
Unplated
Features
RoHS
North American
15 to 17 AWG
View Details