TE Connectivity Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Product Range Amp - Te Connectivity 1375820-4.

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 2.54MM; PRODUCT RANGE:CST-100 II SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:2.54MM; FOR USE WITH:-; BODY MATERIAL:NYLON; COLOUR:WHITE; CONTACT TERMINATION:CRIMP ROHS COMPLIANT: YES
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 2.54MM; PRODUCT RANGE:CST-100 II SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:2.54MM; FOR USE WITH:-; BODY MATERIAL:NYLON; COLOUR:WHITE; CONTACT TERMINATION:CRIMP ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Product Range Amp - Te Connectivity - 28AC7078 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Product Range Amp - Te Connectivity
28AC7078
Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Product Range Amp - Te Connectivity 28AC7078
WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 2.54MM; PRODUCT RANGE:CST-100 II SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:2.54MM; FOR USE WITH:-; BODY MATERIAL:NYLON; COLOUR:WHITE; CONTACT TERMINATION:CRIMP ROHS COMPLIANT: YES

WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 2.54MM; PRODUCT RANGE:CST-100 II SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS; PITCH SPACING:2.54MM; FOR USE WITH:-; BODY MATERIAL:NYLON; COLOUR:WHITE; CONTACT TERMINATION:CRIMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7078
Product Name Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details