A220017-001 -- CUSTOM OFF THE SHELF MICRO CIRCULAR CONNECTORS - TYPE PLASTIC
Omnetics Connector CorporationCustom Off The Shelf Micro Circular Connectors - Type PlasticA220017-001
Description
Mating Pin & Socket models available
All sizes with 18" pre-wired leads
Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors
Sizes 5 & 12 also in Soldercup style
Can add metal shells at 6+ weeks delivery
Omnetics Connector Corporation
Done
Request a Quote
Email Supplier
Datasheet
Description
Mating Pin & Socket models available
All sizes with 18" pre-wired leads
Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors
Sizes 5 & 12 also in Soldercup style
Can add metal shells at 6+ weeks delivery
Custom Off The Shelf Micro Circular Connectors - Type Plastic
A220017-001
Custom Off The Shelf Micro Circular Connectors - Type Plastic
A220017-001
Mating Pin & Socket models available
All sizes with 18" pre-wired leads
Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors
Sizes 5 & 12 also in Soldercup style
Can add metal shells at 6+ weeks delivery
Mating Pin & Socket models available
All sizes with 18" pre-wired leads
Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors
Sizes 5 & 12 also in Soldercup style
Can add metal shells at 6+ weeks delivery
Supplier's Site
Datasheet
Technical Specifications
Omnetics Connector Corporation
Product Category
Electrical Connectors
Product Number
A220017-001
Product Name
Custom Off The Shelf Micro Circular Connectors - Type Plastic
Connector Type
Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Connector Type
Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Connector Type
Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector