TE Connectivity PC/104 Connectors 1375799-3

Description
Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : D-30 Number of Loaded Positions : 119 Number of Positions : 120 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.493 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : D-30 Number of Loaded Positions : 119 Number of Positions : 120 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.493 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104 Connectors - 1375799-3 - TE Connectivity
Berwyn, PA, United States
PC/104 Connectors
1375799-3
PC/104 Connectors 1375799-3
Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : D-30 Number of Loaded Positions : 119 Number of Positions : 120 Stacking Configuration : Stack Through Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 12.27 MM  [.493 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Keying & Polarized Position Locations : D-30
  • Number of Loaded Positions : 119
  • Number of Positions : 120
  • Stacking Configuration : Stack Through

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (Min) (MEGOHM) : 1000

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 12.27 MM  [.493 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1375799-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1375799-3
Backplane Connectors 1375799-3
ASSY, 120 POS PC104 PLUS

ASSY, 120 POS PC104 PLUS

Buy Now
Backplane Connectors - Specialized - 1375799-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1375799-3
Backplane Connectors - Specialized 1375799-3
CONN STKTHRU PC/104+ 120POS PCB

CONN STKTHRU PC/104+ 120POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1375799-3 1375799-3 1375799-3
Product Name PC/104 Connectors Backplane Connectors Backplane Connectors - Specialized
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28569-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
3 suppliers
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details