"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
CONN RCPT 30POS 0.05 GOLD SMD
BOARD-BOARD CONNECTOR RECEPTACLE, 30WAY, 2ROW; Approval Bodies:CSA / UL; Body Material:Glass-fille
30 SYS50 SURFMNT DRST RCPT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A3253-ND | 104550-4 | 90B5725 | 87AJ9260 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector Receptacle, 30Way, 2Row; Approval Bodies Amp - Te Connectivity | 30 Sys50 Surfmnt Drst Rcpt Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Mounting | Surface Mount | Surface Mount | ||
| Voltage Rating | 30 volts | 30 volts |