TE Connectivity ™ Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers 1375055-3

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>Appli cation Specific Microcontrollers Packaging: Bulk Style: C Exterior Type (Adapter End): Modular Jack 8p8c (RJ45, Ethernet) Interior Type (Adapter End): IDC, Pressdown, Punchdown Block Exterior Housing Material: Polycarbonate (PC) Exterior Housing Color: Electric Ivory Exterior Contact Material: Phosphor Bronze Exterior Contact Finish: Gold Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>Appli cation Specific Microcontrollers Packaging: Bulk Style: C Exterior Type (Adapter End): Modular Jack 8p8c (RJ45, Ethernet) Interior Type (Adapter End): IDC, Pressdown, Punchdown Block Exterior Housing Material: Polycarbonate (PC) Exterior Housing Color: Electric Ivory Exterior Contact Material: Phosphor Bronze Exterior Contact Finish: Gold Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>Appli cation Specific Microcontrollers Packaging: Bulk Style: C Exterior Type (Adapter End): Modular Jack 8p8c (RJ45, Ethernet) Interior Type (Adapter End): IDC, Pressdown, Punchdown Block Exterior Housing Material: Polycarbonate (PC) Exterior Housing Color: Electric Ivory Exterior Contact Material: Phosphor Bronze Exterior Contact Finish: Gold Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>Application Specific Microcontrollers
Packaging: Bulk
Style: C
Exterior Type (Adapter End): Modular Jack 8p8c (RJ45, Ethernet)
Interior Type (Adapter End): IDC, Pressdown, Punchdown Block
Exterior Housing Material: Polycarbonate (PC)
Exterior Housing Color: Electric Ivory
Exterior Contact Material: Phosphor Bronze
Exterior Contact Finish: Gold
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Name Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1101EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C164CI8RMCAKXUMA8 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers