TE Connectivity Connector Type Amp - Te Connectivity 1367073-2.

Description
Connector Type:SFP; No. of Contacts:20Contacts; Connector Mounting:PCB Mount; Product Range:-; Connector Body Material:LCP (Liquid Crystal Polymer) Body; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
Connector Type:SFP; No. of Contacts:20Contacts; Connector Mounting:PCB Mount; Product Range:-; Connector Body Material:LCP (Liquid Crystal Polymer) Body; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type Amp - Te Connectivity - 28AC7074 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Amp - Te Connectivity
28AC7074
Connector Type Amp - Te Connectivity 28AC7074
Connector Type:SFP; No. of Contacts:20Contacts; Connector Mounting:PCB Mount; Product Range:-; Connector Body Material:LCP (Liquid Crystal Polymer) Body; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Connector Type:SFP; No. of Contacts:20Contacts; Connector Mounting:PCB Mount; Product Range:-; Connector Body Material:LCP (Liquid Crystal Polymer) Body; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7074
Product Name Connector Type Amp - Te Connectivity
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11069-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details