TE Connectivity Sfp Connector, Receptacle, 20 Position, Right Angle Smd, Full Reel; Connector Type Amp - Te Connectivity 1367073-1.

Description
SFP CONNECTOR, RECEPTACLE, 20 POSITION, RIGHT ANGLE SMD, FULL REEL; Connector Type:SFP; No. of Contacts:20Contacts; Connector Mounting:PCB Mount; Product Range:SFP System Series; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SFP CONNECTOR, RECEPTACLE, 20 POSITION, RIGHT ANGLE SMD, FULL REEL; Connector Type:SFP; No. of Contacts:20Contacts; Connector Mounting:PCB Mount; Product Range:SFP System Series; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sfp Connector, Receptacle, 20 Position, Right Angle Smd, Full Reel; Connector Type Amp - Te Connectivity - 26AC6075 - Newark, An Avnet Company
Chicago, IL, United States
Sfp Connector, Receptacle, 20 Position, Right Angle Smd, Full Reel; Connector Type Amp - Te Connectivity
26AC6075
Sfp Connector, Receptacle, 20 Position, Right Angle Smd, Full Reel; Connector Type Amp - Te Connectivity 26AC6075
SFP CONNECTOR, RECEPTACLE, 20 POSITION, RIGHT ANGLE SMD, FULL REEL; Connector Type:SFP; No. of Contacts:20Contacts; Connector Mounting:PCB Mount; Product Range:SFP System Series; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

SFP CONNECTOR, RECEPTACLE, 20 POSITION, RIGHT ANGLE SMD, FULL REEL; Connector Type:SFP; No. of Contacts:20Contacts; Connector Mounting:PCB Mount; Product Range:SFP System Series; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6075
Product Name Sfp Connector, Receptacle, 20 Position, Right Angle Smd, Full Reel; Connector Type Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products