TE Connectivity HSSDC2 Connectors 1364629-1

Description
Body Features Spring Plating Material : Tin Configuration Features Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Compatible Cable Diameter Range : 5.46 - 6.22 MM  [.215 - .245 INCH ] Housing Features Housing Material : Die Cast Metal Housing Plating Material : Tin-Lead Other Spring Material : Phosphor Bronze Product Type Features Connector & Housing Type : Plug Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Spring Plating Material : Tin Configuration Features Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Compatible Cable Diameter Range : 5.46 - 6.22 MM  [.215 - .245 INCH ] Housing Features Housing Material : Die Cast Metal Housing Plating Material : Tin-Lead Other Spring Material : Phosphor Bronze Product Type Features Connector & Housing Type : Plug Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSSDC2 Connectors - 1364629-1 - TE Connectivity
Berwyn, PA, United States
HSSDC2 Connectors
1364629-1
HSSDC2 Connectors 1364629-1
Body Features Spring Plating Material : Tin Configuration Features Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Compatible Cable Diameter Range : 5.46 - 6.22 MM  [.215 - .245 INCH ] Housing Features Housing Material : Die Cast Metal Housing Plating Material : Tin-Lead Other Spring Material : Phosphor Bronze Product Type Features Connector & Housing Type : Plug Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]

Body Features


  • Spring Plating Material : Tin

Configuration Features


  • Number of Positions : 7

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Dimensions


  • Compatible Cable Diameter Range : 5.46 - 6.22 MM  [.215 - .245 INCH ]

Housing Features


  • Housing Material : Die Cast Metal
  • Housing Plating Material : Tin-Lead

Other


  • Spring Material : Phosphor Bronze

Product Type Features


  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board

Usage Conditions


  • Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-1364629-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-1364629-1-ND
Pluggable Connector Assemblies 17-1364629-1-ND
KIT,HSSDC2,PLUG,INFI NIBAND

KIT,HSSDC2,PLUG,INFINIBAND

Buy Now Datasheet
I/O Connectors - 1364629-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1364629-1
I/O Connectors 1364629-1
KIT,HSSDC2,PLUG,INFI NIBAND

KIT,HSSDC2,PLUG,INFINIBAND

Buy Now
Kit,hssdc2,plug,infiniband Rohs Compliant Amp - Te Connectivity - 11H2713 - Newark, An Avnet Company
Chicago, IL, United States
Kit,hssdc2,plug,infiniband Rohs Compliant Amp - Te Connectivity
11H2713
Kit,hssdc2,plug,infiniband Rohs Compliant Amp - Te Connectivity 11H2713
KIT,HSSDC2,PLUG,INFI NIBAND ROHS COMPLIANT: NO

KIT,HSSDC2,PLUG,INFINIBAND ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364629-1 17-1364629-1-ND 1364629-1 11H2713
Product Name HSSDC2 Connectors Pluggable Connector Assemblies I/O Connectors Kit,hssdc2,plug,infiniband Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0972-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Wire & Cable Connectors & Housings - 102387-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
8 suppliers