TE Connectivity Splices 136311-2

Description
Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 5.9 MM  [.23 INCH ] Wire Size (MMSQ) : 13.3 Wire Size (AWG) : 6 Wire Size (CMA) : 26240 Operation/Applicatio n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 5.9 MM  [.23 INCH ] Wire Size (MMSQ) : 13.3 Wire Size (AWG) : 6 Wire Size (CMA) : 26240 Operation/Applicatio n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 136311-2 - TE Connectivity
Berwyn, PA, United States
Splices
136311-2
Splices 136311-2
Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 5.9 MM  [.23 INCH ] Wire Size (MMSQ) : 13.3 Wire Size (AWG) : 6 Wire Size (CMA) : 26240 Operation/Applicatio n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 5.9 MM  [.23 INCH ]
  • Wire Size (MMSQ) : 13.3
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 26240

Operation/Application


  • Compatible With Wire Base Material : Nickel
  • Compatible With Wire Plating Material : Nickel

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No
  • Splice Type : Parallel Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 136311-2
Product Name Splices
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 117249-7 - TE Connectivity
Specs
Features RoHS
View Details
Coax Contacts - 1-1393662-4 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-1747416-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details