TE ConnectivityPower Cable Heat Shrink Tubing136217-1
Description
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : > 3:1
Dimensions Product Length : 1000 MM [39.37 INCH ] Recovered Wall Thickness (Max) (MM) : 1.4
Product Availability Product Availability : France
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Water Resistant, Salt Water Resistant, Weather Resistant, Moisture Resistant
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : > 3:1
Dimensions Product Length : 1000 MM [39.37 INCH ] Recovered Wall Thickness (Max) (MM) : 1.4
Product Availability Product Availability : France
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Water Resistant, Salt Water Resistant, Weather Resistant, Moisture Resistant
Body Features Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : > 3:1
Dimensions Product Length : 1000 MM [39.37 INCH ] Recovered Wall Thickness (Max) (MM) : 1.4
Product Availability Product Availability : France
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Water Resistant, Salt Water Resistant, Weather Resistant, Moisture Resistant
Body Features
Primary Product Color : Black
Primary Product Material : Polyolefin
Shrink Ratio : > 3:1
Dimensions
Product Length : 1000 MM [39.37 INCH ]
Recovered Wall Thickness (Max) (MM) : 1.4
Product Availability
Product Availability : France
Product Type Features
Adhesive Coating : With
Wall Type : Single Wall
Usage Conditions
Flammability Performance : Flame-Retardant
Resistance Properties : Water Resistant, Salt Water Resistant, Weather Resistant, Moisture Resistant