TE Connectivity ™ Markers - 13611921 13611921

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209026-13611921 Packaging: Tape & Reel Categories: Markers Alternative Parts (Cross-Reference): EC6540-000; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Radiation Hardening: No ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209026-13611921 Packaging: Tape & Reel Categories: Markers Alternative Parts (Cross-Reference): EC6540-000; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Radiation Hardening: No ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - 13611921 - 1209026-13611921 - Win Source Electronics
Laguna Hills, CA, United States
Markers - 13611921
1209026-13611921
Markers - 13611921 1209026-13611921
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209026-13611921 Packaging: Tape & Reel Categories: Markers Alternative Parts (Cross-Reference): EC6540-000; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Radiation Hardening: No ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209026-13611921
Packaging: Tape & Reel
Categories: Markers
Alternative Parts (Cross-Reference): EC6540-000;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
RoHS: Compliant
Radiation Hardening: No
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1209026-13611921
Product Name Markers - 13611921
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details