TE Connectivity Power Cable Heat Shrink Tubing 136010-1

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 45 MM  [1.771 INCH ] Compatible Cable Diameter (Min) : 18 MM  [.708 INCH ] Expanded Inside Diameter (Min) : 50 MM  [1.969 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 16 MM  [.63 INCH ] Recovered Wall Thickness (Max) : 2 MM  [.079 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, HD631.2, IEC 60684-3-214 Packaging Features Spool Length : 150 M  [492 FT ] Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, Flame-Retardant Resistance, Liquid & Oil Resistance, High Temperature Resistant, Damage Resistance, UV Resistant, Mechanical Impact Resistance
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 45 MM  [1.771 INCH ] Compatible Cable Diameter (Min) : 18 MM  [.708 INCH ] Expanded Inside Diameter (Min) : 50 MM  [1.969 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 16 MM  [.63 INCH ] Recovered Wall Thickness (Max) : 2 MM  [.079 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, HD631.2, IEC 60684-3-214 Packaging Features Spool Length : 150 M  [492 FT ] Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, Flame-Retardant Resistance, Liquid & Oil Resistance, High Temperature Resistant, Damage Resistance, UV Resistant, Mechanical Impact Resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - 136010-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
136010-1
Power Cable Heat Shrink Tubing 136010-1
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 45 MM  [1.771 INCH ] Compatible Cable Diameter (Min) : 18 MM  [.708 INCH ] Expanded Inside Diameter (Min) : 50 MM  [1.969 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 16 MM  [.63 INCH ] Recovered Wall Thickness (Max) : 2 MM  [.079 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, HD631.2, IEC 60684-3-214 Packaging Features Spool Length : 150 M  [492 FT ] Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, Flame-Retardant Resistance, Liquid & Oil Resistance, High Temperature Resistant, Damage Resistance, UV Resistant, Mechanical Impact Resistance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 45 MM  [1.771 INCH ]
  • Compatible Cable Diameter (Min) : 18 MM  [.708 INCH ]
  • Expanded Inside Diameter (Min) : 50 MM  [1.969 INCH ]
  • Product Length : 1000 MM  [39.37 INCH ]
  • Recovered Inside Diameter (Max) : 16 MM  [.63 INCH ]
  • Recovered Wall Thickness (Max) : 2 MM  [.079 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, HD631.2, IEC 60684-3-214

Packaging Features


  • Spool Length : 150 M  [492 FT ]

Product Availability


  • Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : Low Temperature Resistant, Flame-Retardant Resistance, Liquid & Oil Resistance, High Temperature Resistant, Damage Resistance, UV Resistant, Mechanical Impact Resistance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 136010-1
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 069560-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 068065-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers
Heat Shrink Tubing - 0662694002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 063035-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details