TE Connectivity Module Components 1355863-1

Description
Body Features Secondary Locking : Yes Industry Standards IP Rating : IP2X UL Flammability Rating : UL 94HB Product Type Features Component Type : Others Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Secondary Locking : Yes Industry Standards IP Rating : IP2X UL Flammability Rating : UL 94HB Product Type Features Component Type : Others Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Module Components - 1355863-1 - TE Connectivity
Berwyn, PA, United States
Module Components
1355863-1
Module Components 1355863-1
Body Features Secondary Locking : Yes Industry Standards IP Rating : IP2X UL Flammability Rating : UL 94HB Product Type Features Component Type : Others Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Secondary Locking : Yes

Industry Standards


  • IP Rating : IP2X
  • UL Flammability Rating : UL 94HB

Product Type Features


  • Component Type : Others

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1355863-1
Product Name Module Components
Unlock Full Specs
to access all available technical data

Similar Products