TE Connectivity Data Connectivity Housings 1355734-1

Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Straight Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Type : Socket Dimensions Connector Height : 11.5 MM  [.425 INCH ] Product Length : 9.1 MM  [.358 INCH ] Product Width : 30.4 MM  [1.19 INCH ] Housing Features Housing Color : Black Industry Standards IP Rating : IP5K Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 2000 Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Usage Conditions Operating Temperature (Max) : 65 DEGC , 70 DEGC , 75 DEGC , 85 DEGC , 80 DEGC  [176 DEGF , 149 DEGF , 167 DEGF , 185 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Straight Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Type : Socket Dimensions Connector Height : 11.5 MM  [.425 INCH ] Product Length : 9.1 MM  [.358 INCH ] Product Width : 30.4 MM  [1.19 INCH ] Housing Features Housing Color : Black Industry Standards IP Rating : IP5K Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 2000 Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Usage Conditions Operating Temperature (Max) : 65 DEGC , 70 DEGC , 75 DEGC , 85 DEGC , 80 DEGC  [176 DEGF , 149 DEGF , 167 DEGF , 185 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1355734-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1355734-1
Data Connectivity Housings 1355734-1
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Straight Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Type : Socket Dimensions Connector Height : 11.5 MM  [.425 INCH ] Product Length : 9.1 MM  [.358 INCH ] Product Width : 30.4 MM  [1.19 INCH ] Housing Features Housing Color : Black Industry Standards IP Rating : IP5K Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 2000 Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Mixed & Hybrid Connector : No Sealable : No Usage Conditions Operating Temperature (Max) : 65 DEGC , 70 DEGC , 75 DEGC , 85 DEGC , 80 DEGC  [176 DEGF , 149 DEGF , 167 DEGF , 185 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle : 180°
  • Cable Exit Type : Straight
  • Ferrule : Without

Configuration Features


  • Number of Positions : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Type : Socket

Dimensions


  • Connector Height : 11.5 MM  [.425 INCH ]
  • Product Length : 9.1 MM  [.358 INCH ]
  • Product Width : 30.4 MM  [1.19 INCH ]

Housing Features


  • Housing Color : Black

Industry Standards


  • IP Rating : IP5K

Mechanical Attachment


  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 2000

Product Type Features


  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire
  • Mixed & Hybrid Connector : No
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 65 DEGC , 70 DEGC , 75 DEGC , 85 DEGC , 80 DEGC  [176 DEGF , 149 DEGF , 167 DEGF , 185 DEGF , 158 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
445-1355734-1
Electronic Connector 445-1355734-1
Shielded Wire-to-Wire Crimp Connector, 1 Pos, PBT, Black Product overview: 1355734-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 445-1355734-1 can be used for catalog matching and distributor lookup.

Shielded Wire-to-Wire Crimp Connector, 1 Pos, PBT, Black Product overview: 1355734-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 445-1355734-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inline Connector Amp - Te Connectivity - 41AJ2411 - Newark, An Avnet Company
Chicago, IL, United States
Inline Connector Amp - Te Connectivity
41AJ2411
Inline Connector Amp - Te Connectivity 41AJ2411
INLINE CONNECTOR

INLINE CONNECTOR

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1355734-1 1355734-1 445-1355734-1 41AJ2411
Product Name Data Connectivity Housings Electronic Connector Inline Connector Amp - Te Connectivity
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1478162-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder Terminal, Clamp
View Details
6 suppliers