TE Connectivity Automotive Terminals 1355532-3

Description
Contact Features Terminal Type : Pin Industry Standards Compatible With Agency/Standards Products : MOST Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) (DEGC) : 95 Operating Temperature Range (DEGC) : -40 - 95
Request a Quote
Description
Contact Features Terminal Type : Pin Industry Standards Compatible With Agency/Standards Products : MOST Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) (DEGC) : 95 Operating Temperature Range (DEGC) : -40 - 95
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1355532-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1355532-3
Automotive Terminals 1355532-3
Contact Features Terminal Type : Pin Industry Standards Compatible With Agency/Standards Products : MOST Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) (DEGC) : 95 Operating Temperature Range (DEGC) : -40 - 95

Contact Features


  • Terminal Type : Pin

Industry Standards


  • Compatible With Agency/Standards Products : MOST

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 95
  • Operating Temperature Range (DEGC) : -40 - 95
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1355532-3
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1437709-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-20-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Automotive Terminals - 1-1437709-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2141859-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details