TE Connectivity Mqs Bu-Geh 18P Rohs Compliant Amp Te Connectivity 1355348-1

Description
MQS BU-GEH 18P ROHS COMPLIANT: YES
Description
MQS BU-GEH 18P ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Mqs Bu-Geh 18P Rohs Compliant Amp Te Connectivity - 17R3014 - Newark, An Avnet Company
Chicago, IL, United States
Mqs Bu-Geh 18P Rohs Compliant Amp Te Connectivity
17R3014
Mqs Bu-Geh 18P Rohs Compliant Amp Te Connectivity 17R3014
MQS BU-GEH 18P ROHS COMPLIANT: YES

MQS BU-GEH 18P ROHS COMPLIANT: YES

Supplier's Site
Rectangular Power Housing, Socket, Cable; Product Range Amp Te Connectivity - 75Y4120 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Housing, Socket, Cable; Product Range Amp Te Connectivity
75Y4120
Rectangular Power Housing, Socket, Cable; Product Range Amp Te Connectivity 75Y4120
RECTANGULAR POWER HOUSING, SOCKET, CABLE; Product Range:Micro Quadlok Series; Gender:Receptacle; No. of Positions:18Ways; Pitch Spacing:2.54mm; For Use With:MICRO QUADLOK SYSTEM Series Contacts; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

RECTANGULAR POWER HOUSING, SOCKET, CABLE; Product Range:Micro Quadlok Series; Gender:Receptacle; No. of Positions:18Ways; Pitch Spacing:2.54mm; For Use With:MICRO QUADLOK SYSTEM Series Contacts; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17R3014
Product Name Mqs Bu-Geh 18P Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 195 mm (7.68 inch)
Bearing Bore / Ring O.D. 7.09 inch (180 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details