TE Connectivity RF Cable Assemblies 2081976-1

Description
Body Features Jacket Material : Polyethylene (PE) RF Cable Assembly Color : Black Dimensions RF Cable Assembly Overall Outside Cable Diameter : 13 MM  [.512 INCH ] Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 5000 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Coaxial Cable Type : 1/2" Superflex Cable Product Type : Cable Assembly RF Cable Assembly Connector Type (End A) : 4.3-10 Straight Plug RF Cable Assembly Connector Type (End B) : 4.3-10 Plug Right Angle Plug RF Cable Assembly Type : 4.3-10 Plug to 4.3-10 Plug RF Connector Type : 4.3-10 Shrink Tubing : Without Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Jacket Material : Polyethylene (PE) RF Cable Assembly Color : Black Dimensions RF Cable Assembly Overall Outside Cable Diameter : 13 MM  [.512 INCH ] Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 5000 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Coaxial Cable Type : 1/2" Superflex Cable Product Type : Cable Assembly RF Cable Assembly Connector Type (End A) : 4.3-10 Straight Plug RF Cable Assembly Connector Type (End B) : 4.3-10 Plug Right Angle Plug RF Cable Assembly Type : 4.3-10 Plug to 4.3-10 Plug RF Connector Type : 4.3-10 Shrink Tubing : Without Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2081976-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2081976-1
RF Cable Assemblies 2081976-1
Body Features Jacket Material : Polyethylene (PE) RF Cable Assembly Color : Black Dimensions RF Cable Assembly Overall Outside Cable Diameter : 13 MM  [.512 INCH ] Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 5000 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Coaxial Cable Type : 1/2" Superflex Cable Product Type : Cable Assembly RF Cable Assembly Connector Type (End A) : 4.3-10 Straight Plug RF Cable Assembly Connector Type (End B) : 4.3-10 Plug Right Angle Plug RF Cable Assembly Type : 4.3-10 Plug to 4.3-10 Plug RF Connector Type : 4.3-10 Shrink Tubing : Without Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Jacket Material : Polyethylene (PE)
  • RF Cable Assembly Color : Black

Dimensions


  • RF Cable Assembly Overall Outside Cable Diameter : 13 MM  [.512 INCH ]

Electrical Characteristics


  • Connector Impedance (OHM) : 50
  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 5000

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Coaxial Cable Type : 1/2" Superflex Cable
  • Product Type : Cable Assembly
  • RF Cable Assembly Connector Type (End A) : 4.3-10 Straight Plug
  • RF Cable Assembly Connector Type (End B) : 4.3-10 Plug Right Angle Plug
  • RF Cable Assembly Type : 4.3-10 Plug to 4.3-10 Plug
  • RF Connector Type : 4.3-10
  • Shrink Tubing : Without

Signal Characteristics


  • Frequency (GHZ) : DC - 6

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2081976-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2081976-1-ND
Coaxial Cables (RF) 17-2081976-1-ND
"Cable Assembly Coaxial 4.3/10 to 4.3/10 12.70mm OD Coaxial Cable 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial 4.3/10 to 4.3/10 12.70mm OD Coaxial Cable 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Coaxial Cable - 2032466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2032466
Coaxial Cable 2032466
TE Connectivity 2081976-1 Coaxial Cable

TE Connectivity 2081976-1 Coaxial Cable

Supplier's Site
Coax Cable, 4.3/10 Plug-Plug, 3.3Ft, Blk; Connector To Connector Amp Te Connectivity - 72AH9937 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, 4.3/10 Plug-Plug, 3.3Ft, Blk; Connector To Connector Amp Te Connectivity
72AH9937
Coax Cable, 4.3/10 Plug-Plug, 3.3Ft, Blk; Connector To Connector Amp Te Connectivity 72AH9937
COAX CABLE, 4.3/10 PLUG-PLUG, 3.3FT, BLK; Connector to Connector:4.3/10 Plug to 90° 4.3/10 Plug; Coaxial Cable Type:0.5" Superflex; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes

COAX CABLE, 4.3/10 PLUG-PLUG, 3.3FT, BLK; Connector to Connector:4.3/10 Plug to 90° 4.3/10 Plug; Coaxial Cable Type:0.5" Superflex; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 2081976-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2081976-1
Cable Assemblies - Coaxial Cables (RF) 2081976-1
CBL ASSY 4.3/10 PLUG-PLUG 3.3'

CBL ASSY 4.3/10 PLUG-PLUG 3.3'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2081976-1 17-2081976-1-ND 2032466 72AH9937 2081976-1
Product Name RF Cable Assemblies Coaxial Cables (RF) Coaxial Cable Coax Cable, 4.3/10 Plug-Plug, 3.3Ft, Blk; Connector To Connector Amp Te Connectivity Cable Assemblies - Coaxial Cables (RF)
Application RF RF Networking
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10.01 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2-2205129-2 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers
High Speed Digital & Data Cable - 908739-000 - TE Connectivity
Specs
Standards / Certifications Not EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Twisted Pair Cable - 062467-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers