TE Connectivity
Shielded Contacts
132627-000
Description
Contact Features Contact Size : Size 16 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 - 32
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Size : Size 16 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 - 32
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Size : Size 16 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 - 32
Contact Features
- Contact Size : Size 16
- Contact Type : Pin
Dimensions
- Wire Size (MMSQ) : .14 - .03
- Wire Size (AWG) : 26 - 32
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
132627-000 |
|
Product Name
|
Shielded Contacts |
|
North American
|
26 to 32 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details