TE Connectivity Automotive Terminals 1326032-4

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.3 MM  [.047 - .13 INCH ] Tab Length : 21.5 MM  [.85 INCH ] Wire Size (MMSQ) : 1.3 Wire Size (AWG) : 16 Wire Size Search (AWG) : 16 Wire Size Search (MMSQ) : 1.3 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.3 MM  [.047 - .13 INCH ] Tab Length : 21.5 MM  [.85 INCH ] Wire Size (MMSQ) : 1.3 Wire Size (AWG) : 16 Wire Size Search (AWG) : 16 Wire Size Search (MMSQ) : 1.3 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1326032-4 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1326032-4
Automotive Terminals 1326032-4
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.2 - 3.3 MM  [.047 - .13 INCH ] Tab Length : 21.5 MM  [.85 INCH ] Wire Size (MMSQ) : 1.3 Wire Size (AWG) : 16 Wire Size Search (AWG) : 16 Wire Size Search (MMSQ) : 1.3 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Receptacle
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 3.3 MM  [.047 - .13 INCH ]
  • Tab Length : 21.5 MM  [.85 INCH ]
  • Wire Size (MMSQ) : 1.3
  • Wire Size (AWG) : 16
  • Wire Size Search (AWG) : 16
  • Wire Size Search (MMSQ) : 1.3

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 2500

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1326032-4
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-12-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0048-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1060-16-0677 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details