TE Connectivity
Terminals
1326032-1
Description
2.8MM RECP,SEAL,22AWG
Request a Quote
Email Supplier
Description
2.8MM RECP,SEAL,22AWG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
Terminal Blocks |
|
Product Number
|
1326032-1 |
1326032-1 |
|
Product Name
|
Terminals |
Terminals |
|
North American
|
22 AWG
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
Universal Mounting Foot
Operating Temperature
-32 to 16 C (-25 to 60 F)
Body Material
High-quality thermoplastic
View Details
Mounting Options
PCB
Termination Options
PCB
View Details
2 suppliers
Mounting Options
PCB
# of Contacts
12
Contacts Pitch
2.54 mm (0.10 inches)
View Details
3 suppliers