TE Connectivity Ring Terminals 132250-1

Description
Body Features Stripe Color : Green Terminal & Contact Weight : 1.32 G  [.047 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1. - 2.8 MM  [.039 - .11 INCH ] Product Length : 28.8 MM  [1.134 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Wire Size (CMA) : 754 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 250 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Restriction Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Stripe Color : Green Terminal & Contact Weight : 1.32 G  [.047 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1. - 2.8 MM  [.039 - .11 INCH ] Product Length : 28.8 MM  [1.134 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Wire Size (CMA) : 754 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 250 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Restriction Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 132250-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
132250-1
Ring Terminals 132250-1
Body Features Stripe Color : Green Terminal & Contact Weight : 1.32 G  [.047 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1. - 2.8 MM  [.039 - .11 INCH ] Product Length : 28.8 MM  [1.134 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Wire Size (CMA) : 754 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 250 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Restriction Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Stripe Color : Green
  • Terminal & Contact Weight : 1.32 G  [.047 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Compatible Insulation Diameter Range : 1. - 2.8 MM  [.039 - .11 INCH ]
  • Product Length : 28.8 MM  [1.134 INCH ]
  • Stud Diameter : 6.35 MM  [.25 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - .4
  • Wire Size (AWG) : 22
  • Wire Size (CMA) : 754

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 250

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Restriction

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 132250-1
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627040-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-104480-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627057-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details