TE Connectivity Crimp Contacts 1318986-6

Description
TE Connectivity 1318986-6 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 1318986-6 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7194575P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194575P
Crimp Contacts 7194575P
TE Connectivity 1318986-6 Crimp Terminal

TE Connectivity 1318986-6 Crimp Terminal

Supplier's Site
Crimp Contacts - 7194575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194575
Crimp Contacts 7194575
TE Connectivity 1318986-6 Crimp Terminal

TE Connectivity 1318986-6 Crimp Terminal

Supplier's Site
Crimp Contacts - 1358527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1358527
Crimp Contacts 1358527
TE Connectivity 1318986-6 Crimp Terminal

TE Connectivity 1318986-6 Crimp Terminal

Supplier's Site
Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity - 57J0430 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity
57J0430
Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity 57J0430
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Dynamic D-5000 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Dynamic D-5000 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Rect Pwr Contact, Skt, 20-16Awg, Crimp Rohs Compliant Amp Te Connectivity - 70AH6967 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Contact, Skt, 20-16Awg, Crimp Rohs Compliant Amp Te Connectivity
70AH6967
Rect Pwr Contact, Skt, 20-16Awg, Crimp Rohs Compliant Amp Te Connectivity 70AH6967
RECT PWR CONTACT, SKT, 20-16AWG, CRIMP ROHS COMPLIANT: YES

RECT PWR CONTACT, SKT, 20-16AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 7194575P 7194575 57J0430 70AH6967
Product Name Crimp Contacts Crimp Contacts Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity Rect Pwr Contact, Skt, 20-16Awg, Crimp Rohs Compliant Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide - BMLC-KJ009 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.38E-4 to 0.0012 inch (0.0035 to 0.0300 mm)
View Details