TE Connectivity Connector Contacts 1318985-2

Description
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Length : 23.4 MM  [.921 INCH ] Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Orientation : Straight Contact Type : Receptacle Contact Underplating Material : Nickel Mating Tab Thickness : 1 MM  [.039 INCH ] Mating Tab Width : 6.4 MM  [.25 INCH ] Dimensions Compatible Insulation Diameter Range : 1.8 - 3.23 MM  [.071 - .127 INCH ] Wire Size (MMSQ) : .5 - 1.42 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 630 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel & Box Packaging Quantity : 5400 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Length : 23.4 MM  [.921 INCH ] Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Orientation : Straight Contact Type : Receptacle Contact Underplating Material : Nickel Mating Tab Thickness : 1 MM  [.039 INCH ] Mating Tab Width : 6.4 MM  [.25 INCH ] Dimensions Compatible Insulation Diameter Range : 1.8 - 3.23 MM  [.071 - .127 INCH ] Wire Size (MMSQ) : .5 - 1.42 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 630 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel & Box Packaging Quantity : 5400 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1318985-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1318985-2
Connector Contacts 1318985-2
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Length : 23.4 MM  [.921 INCH ] Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Orientation : Straight Contact Type : Receptacle Contact Underplating Material : Nickel Mating Tab Thickness : 1 MM  [.039 INCH ] Mating Tab Width : 6.4 MM  [.25 INCH ] Dimensions Compatible Insulation Diameter Range : 1.8 - 3.23 MM  [.071 - .127 INCH ] Wire Size (MMSQ) : .5 - 1.42 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 630 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel & Box Packaging Quantity : 5400 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 30
  • Contact Length : 23.4 MM  [.921 INCH ]
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • Contact Orientation : Straight
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : 1 MM  [.039 INCH ]
  • Mating Tab Width : 6.4 MM  [.25 INCH ]

Dimensions


  • Compatible Insulation Diameter Range : 1.8 - 3.23 MM  [.071 - .127 INCH ]
  • Wire Size (MMSQ) : .5 - 1.42
  • Wire Size (AWG) : 20 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 630

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel & Box
  • Packaging Quantity : 5400

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1318985-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 020433-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers