TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1318382-2

Description
Win Source Part Number: 1007122-1318382-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 16 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Brass Voltage Rating: 12VDC Material Flammability Rating: UL94 HB Applications: Automotive Standard Package: 19 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.087" (2.20mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.610" (15.49mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.217" (5.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1318382-2-LSI,13183 82-2-ND,A126093,-131 8382-2-SI,-1318382-2 -CSI Base Product Number: 1318382
Request a Quote Datasheet
Description
Win Source Part Number: 1007122-1318382-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 16 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Brass Voltage Rating: 12VDC Material Flammability Rating: UL94 HB Applications: Automotive Standard Package: 19 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.087" (2.20mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.610" (15.49mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.217" (5.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1318382-2-LSI,13183 82-2-ND,A126093,-131 8382-2-SI,-1318382-2 -CSI Base Product Number: 1318382
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1007122-1318382-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1007122-1318382-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1007122-1318382-2
Win Source Part Number: 1007122-1318382-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Number of Positions: 16 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tube Contact Material: Brass Voltage Rating: 12VDC Material Flammability Rating: UL94 HB Applications: Automotive Standard Package: 19 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.087" (2.20mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.610" (15.49mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.217" (5.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1318382-2-LSI,13183 82-2-ND,A126093,-131 8382-2-SI,-1318382-2 -CSI Base Product Number: 1318382

Win Source Part Number: 1007122-1318382-2
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Number of Positions: 16
Features: Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Tube
Contact Material: Brass
Voltage Rating: 12VDC
Material Flammability Rating: UL94 HB
Applications: Automotive
Standard Package: 19
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.087" (2.20mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.157" (4.00mm)
Insulation Height: 0.610" (15.49mm)
Contact Shape: Square
Temperature Range - Operating: -30°C ~ 105°C
Contact Length - Mating: 0.217" (5.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1318382-2-LSI,1318382-2-ND,A126093,-1318382-2-SI,-1318382-2-CSI
Base Product Number: 1318382

Buy Now Datasheet
Headers, Male Pins - 1318382-2 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
1318382-2
Headers, Male Pins 1318382-2
CONN HEADER R/A 16POS 2.2MM

CONN HEADER R/A 16POS 2.2MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1007122-1318382-2 1318382-2
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole, Right Angle Through-Hole; Solder; Through Hole, Right Angle
Voltage Rating 12 volts 12 volts
Operating Temperature -30 to 105 C (-22 to 221 F) -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
DDR4 TH - 10161021-1001P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 102699-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers