TE Connectivity Crimp Contacts 1318107-1

Description
TE Connectivity 1318107-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 1318107-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7190298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7190298
Crimp Contacts 7190298
TE Connectivity 1318107-1 Crimp Terminal

TE Connectivity 1318107-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7190298P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7190298P
Crimp Contacts 7190298P
TE Connectivity 1318107-1 Crimp Terminal

TE Connectivity 1318107-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1355177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1355177
Crimp Contacts 1355177
TE Connectivity 1318107-1 Crimp Terminal

TE Connectivity 1318107-1 Crimp Terminal

Supplier's Site
Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Amp Te Connectivity - 28T0220 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Amp Te Connectivity
28T0220
Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Amp Te Connectivity 28T0220
Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper, Socket, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper, Socket, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Receptacle, 22-18Awg, Crimp; Product Range Amp Te Connectivity - 82H1433 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 22-18Awg, Crimp; Product Range Amp Te Connectivity
82H1433
Contact, Receptacle, 22-18Awg, Crimp; Product Range Amp Te Connectivity 82H1433
CONTACT, RECEPTACLE, 22-18AWG, CRIMP; Product Range:Dynamic D-2000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 22-18AWG, CRIMP; Product Range:Dynamic D-2000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 7190298 7190298P 28T0220 82H1433
Product Name Crimp Contacts Crimp Contacts Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Amp Te Connectivity Contact, Receptacle, 22-18Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-202-20141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
5 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Silicone Oxide-carbon Composite for Lithium Ion Battery Anode - BMLC-KJ021 - Matexcel
Specs
Type Anode / Anode Material
Applications Battery or Fuel Cell
Thickness 4.76E-4 inch (0.0121 mm)
View Details